8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -40 to 85 Product overview: SN74HC688DWRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688DWRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1259085-SN74HC688DWR
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74HC
Type: Identity Comparator
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 36ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC688
IC COMPARATOR IDENTITY 8B 20SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-SN74HC688DWRE4 | 1259085-SN74HC688DWRE4 | SN74HC688DWRE4 | SN74HC688DWRE4 |
| Product Name | 8-bit SOIC Linear Comparator IC | Integrated Circuits (ICs) - Logic - Comparators | Logic - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |