Texas Instruments Linear Comparator IC SN74S85NSR

Description
IC S SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDSO16, SOP-16, Arithmetic Circuit Product overview: SN74S85NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74S85NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC S SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDSO16, SOP-16, Arithmetic Circuit Product overview: SN74S85NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74S85NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Comparator IC - 773-SN74S85NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
773-SN74S85NSR
Linear Comparator IC 773-SN74S85NSR
IC S SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDSO16, SOP-16, Arithmetic Circuit Product overview: SN74S85NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74S85NSR can be used for catalog matching and distributor lookup.

IC S SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDSO16, SOP-16, Arithmetic Circuit Product overview: SN74S85NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74S85NSR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Comparators - SN74S85NSR - 128782-SN74S85NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74S85NSR
128782-SN74S85NSR
Logic - Logic - Comparators - SN74S85NSR 128782-SN74S85NSR
Manufacturer: Texas Instruments Win Source Part Number: 128782-SN74S85NSR Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 18ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128782-SN74S85NSR
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 15pF
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Comparators - SN74S85NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74S85NSR
Logic - Comparators SN74S85NSR
IC COMPARATOR MAGNITUDE 16SO

IC COMPARATOR MAGNITUDE 16SO

Supplier's Site Datasheet
Comparators - SN74S85NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74S85NSR
Comparators SN74S85NSR
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 773-SN74S85NSR 128782-SN74S85NSR SN74S85NSR SN74S85NSR
Product Name Linear Comparator IC Logic - Logic - Comparators - SN74S85NSR Logic - Comparators Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data