75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
Manufacturer: Texas Instruments
Win Source Part Number: 1202225-LMV7235M7
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Voltage - Input Offset (Maximum): 6mV at 5V
Current - Input Bias (Maximum): 0.4μA at 5V
Propagation Delay (Maximum): 62ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Automotive
Family Part Number: LMV7235
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Current - Quiescent (Maximum): 95μA
CMRR, PSRR: 67dB CMRR, 85dB PSRR
Comparator, 1 Func, 6000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5
Comparator, 1 Func, 6000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5
High Speed 1Ch Open-Drain Comparator, 2.7-5.5V, 62ns, SC-70 Product overview: LMV7235M7 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7235M7 can be used for catalog matching and distributor lookup.
Analog Comparators 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
IC COMPARATOR R-R INPUT SC-70-5
Comparator General Purpose Open-Drain, Rail-to-Rail SC-70-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV7235M7 | 1202225-LMV7235M7 | LMV7235M7 | 692-LMV7235M7 | LMV7235M7 | LMV7235M7 | LMV7235M7 | LMV7235M7 |
| Product Name | LMV7235 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output | Linear - Linear - Comparators - LMV7235M7 | 5.5V Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparators | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector | Open-Drain, Rail-to-Rail | ||||||
| Package Type | SC70,SOT-23 | SOT; SC-70; SOT-SC70-5 | Tape and Reel | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |