Quad General Purpose Low-Voltage Comparators 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082911-LMV339IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 350μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quad Low-Voltage Comparators, 2.7-5.5V, 600ns, SOIC Product overview: LMV339IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339IDR can be used for catalog matching and distributor lookup.
7mV 250nA SOIC-14 Comparators ROHS
COMPARATOR, QUAD, SOIC-14; Comparator Type:Low Voltage; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Comparator General Purpose Open-Collector 14-SOIC
Analog Comparators Quad Low-Voltage
IC QUAD LV COMPARATOR 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMV339IDR | 082911-LMV339IDR | 692-LMV339IDR | LMV339IDR | 26AJ7073 | LMV339IDR | LMV339IDR | LMV339IDR |
| Product Name | LMV339 Quad General Purpose Low-Voltage Comparators | Linear - Linear - Comparators - LMV339IDR | Quad 5.5V SOIC Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Comparator, Quad, Soic-14; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | Open Collector |