The TL3016IDR is an ultrafast, low-power precision comparator in an 8-pin SOIC package, operating over a temperature range of -40°C to 85°C. It features a propagation delay of 7.6 ns and a typical positive supply current of 10.6 mA, designed for single 5-V or dual ±5-V operation with complementary outputs and a latch enable function. The device is a pin-for-pin functional replacement for the LT1016 and supports TTL logic interfacing.
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032363-TL3016IDR
Packaging: Reel - TR
Type: with Latch
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 97dB CMRR
Propagation Delay (Max): 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TL3016 High speed, precision comparator with differential output
Precision Comparator, BICMOS, 10ns, 5V Dual Supply, 8-SOIC Product overview: TL3016IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3016IDR can be used for catalog matching and distributor lookup.
IC PREC COMP ULTRA-FAST 8-SOIC
Comparator with Latch Complementary, Push-Pull, TTL 8-SOIC
Analog Comparators Ultra-Fast Low-Power Precision Comparator
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL3016IDR | 032363-TL3016IDR | TL3016IDR | 692-TL3016IDR | TL3016IDR | TL3016IDR | TL3016IDR |
| Product Name | TL3016 Ultra-Fast Low-Power Precision Comparator | Linear - Linear - Comparators - TL3016IDR | Dual 5V SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 to 10 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC,TSSOP | SOIC; 8-SOIC | SOIC; SOIC8 | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) |