Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099547-TL3116CDRG4
Packaging: Tape & Reel (TR)
Type: General Purpose
Response Time: 9.9 ns
Mounting: SMD (SMT)
Output Type: TTL
Number of Elements: 1
Power Dissipation: 725 mW
Weight: 75.891673 mg
Number of Channels: 1
Number of Pins: 8
Quiescent Current: 14.7 mA
Propagation Delay: 12 ns
Output Current: 20 mA
Common Mode Rejection Ratio: 100 dB
Input Bias Current: 1.1 µA
Categories: Linear - Comparators
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 725 mW
Max Supply Voltage: 10 V
Min Supply Voltage: 5 V
Nominal Supply Current: 12.7 mA
Max Supply Current: 12.7 mA
Max Input Current: 1.1 µA
Max Dual Supply Voltage: 5 V
Min Dual Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 100 dB
Input Offset Voltage (Vos): 3 mV
1-Ch Comparator, 3mV Vos, 9.9ns RT, 100dB PSRR, SOIC-8 Product overview: TL3116CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116CDRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 1099547-TL3116CDRG4 | 692-TL3116CDRG4 |
| Product Name | Linear - Linear - Comparators - TL3116CDRG4 | SOIC Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS |
| VOS | 3 millivolts | |
| Power Dissipation (PD) | 725 milliwatts | 725 milliwatts |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |