Texas Instruments 8-bit 5V 24mA Linear Comparator IC SN74ALS520N

Description
8-Bit Identity Comparator, 5V, 24mA, 20ns, PDIP Product overview: SN74ALS520N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS520N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Identity Comparator, 5V, 24mA, 20ns, PDIP Product overview: SN74ALS520N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS520N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V 24mA Linear Comparator IC
692-SN74ALS520N
8-bit 5V 24mA Linear Comparator IC 692-SN74ALS520N
8-Bit Identity Comparator, 5V, 24mA, 20ns, PDIP Product overview: SN74ALS520N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS520N can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator, 5V, 24mA, 20ns, PDIP Product overview: SN74ALS520N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS520N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74ALS520N - 138676-SN74ALS520N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74ALS520N
138676-SN74ALS520N
Logic - Logic - Comparators - SN74ALS520N 138676-SN74ALS520N
Manufacturer: Texas Instruments Win Source Part Number: 138676-SN74ALS520N Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS520DW; SN74ALS520DB; SN74ALS520NSE4; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 138676-SN74ALS520N
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS520DW; SN74ALS520DB; SN74ALS520NSE4;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - SN74ALS520N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS520N
Comparators SN74ALS520N
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now
Logic - Comparators - SN74ALS520N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74ALS520N
Logic - Comparators SN74ALS520N
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site Datasheet
Comparator - 16675738 - Radwell International
Willingboro, NJ, United States
Comparator
16675738
Comparator 16675738
IC, COMPARATOR; LOGIC FAMILY / BASE NUMBER:74ALS520; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, COMPARATOR; LOGIC FAMILY / BASE NUMBER:74ALS520; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Radwell International
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74ALS520N 138676-SN74ALS520N SN74ALS520N SN74ALS520N 16675738
Product Name 8-bit 5V 24mA Linear Comparator IC Logic - Logic - Comparators - SN74ALS520N Comparators Logic - Comparators Comparator
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data