Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC 0 to 70
LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs
Low-Power Differential Comparator, 1.75-15V, 8-SOIC, 1.2us Product overview: LP311DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP311DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019806-LP311DR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Open-Collector, Open-Emitter
Number of Elements: 1
Current - Quiescent (Max): 300μA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Analog Comparators Differential
Comparator Differential Open-Collector, Open-Emitter 8-SOIC
IC LP STRB DIFF COMPARATR 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LP311DR | LP311DR | 692-LP311DR | 019806-LP311DR | LP311DR | LP311DR | LP311DR |
| Product Name | LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | Low-Power 15V SOIC Linear Comparator IC | Linear - Linear - Comparators - LP311DR | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |