The TL3116IPWRG4 is an ultra-fast low-power precision comparator from Texas Instruments, designed for high-speed applications with a typical propagation delay of 10 ns. It operates from a single 5-V supply or dual ±5-V supplies, making it versatile for various circuit configurations. The device features a low positive supply current of 12.7 mA, which contributes to its energy efficiency. The TL3116 supports input common-mode voltages that extend to the negative rail, allowing for ground sensing applications. It has low offset voltage and high gain, making it suitable for precision applications. The comparator includes complementary outputs and an output latch capability, which can be controlled via the LATCH ENABLE terminal. Additionally, it serves as a pin-for-pin functional replacement for the LT1116 comparator, providing a high-speed alternative with reduced power consumption. The operating temperature range for this component is from -40°C to 85°C, ensuring reliability in various environmental conditions.
Ultra-Fast Low-Power Precision Comparator 8-TSSOP -40 to 85
Ultra-Fast Comparator IC, 12ns, 100dB CMRR/PSRR, 1.1uA Ib, 5V, 8-TSSOP Product overview: TL3116IPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1uA, 5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.1uA, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268169-TL3116IPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TL3116IPWRG4 | 692-TL3116IPWRG4 | 1268169-TL3116IPWRG4 |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | 1.1uA 5V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TL3116IPWRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | |
| VOS | 3 millivolts |