Texas Instruments High-Performance Analog Linear - Linear - Comparators - LP311PSR LP311PSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1056373-LP311PSR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter Number of Elements: 1 Current - Quiescent (Max): 300μA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1056373-LP311PSR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter Number of Elements: 1 Current - Quiescent (Max): 300μA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LP311PSR - 1056373-LP311PSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LP311PSR
1056373-LP311PSR
Linear - Linear - Comparators - LP311PSR 1056373-LP311PSR
Manufacturer: Texas Instruments Win Source Part Number: 1056373-LP311PSR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter Number of Elements: 1 Current - Quiescent (Max): 300μA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056373-LP311PSR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Open-Collector, Open-Emitter
Number of Elements: 1
Current - Quiescent (Max): 300μA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LP311PSR
Linear Comparator IC 692-LP311PSR
COMPARATOR, 10000uV OFFSET-MAX, 1200ns RESPONSE TIME, PDSO8, GREEN, PLASTIC, SOP-8 Product overview: LP311PSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP311PSR can be used for catalog matching and distributor lookup.

COMPARATOR, 10000uV OFFSET-MAX, 1200ns RESPONSE TIME, PDSO8, GREEN, PLASTIC, SOP-8 Product overview: LP311PSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP311PSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LP311PSR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LP311PSR
Linear - Comparators LP311PSR
IC LP STRB DIFF COMPARATR 8SO

IC LP STRB DIFF COMPARATR 8SO

Supplier's Site Datasheet
Comparators - LP311PSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LP311PSR
Comparators LP311PSR
Comparator Differential Open-Collector, Open-Emitter 8-SO

Comparator Differential Open-Collector, Open-Emitter 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1056373-LP311PSR 692-LP311PSR LP311PSR LP311PSR
Product Name Linear - Linear - Comparators - LP311PSR Linear Comparator IC Linear - Comparators Comparators
Supply Voltage (VS) 3.5 to 30 volts 3.5 to 30 volts
VOS 7.5 millivolts 7.5 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data