Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-PDIP 0 to 70
Single Comparator, ±15V/30V, 1.2µs, 8-Pin PDIP, Through Hole Product overview: LP311P from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15V, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Through-Hole, 15V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP311P can be used for catalog matching and distributor lookup.
IC, VOLTAGE COMPARATOR; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:1.2µS; SUPPLY VOLTAGE RANGE:3.5V TO 30V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR, OPEN DRAIN; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC DIFF COMPARATOR 8-DIP
Comparator Differential Open-Collector, Open-Emitter 8-PDIP
Analog Comparators Differential
IC, VOLTAGE COMPARATOR; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:1.2µs; Supply Voltage Range:3.5V to 30V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:Open Collector, Open Drain; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LP311P | 692-LP311P | 17055561 | LP311P | LP311P | LP311P | 31AH2038 |
| Product Name | LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | Through-Hole 15V 30V Linear Comparator IC | Comparator | Linear - Comparators | Comparators | Analog Comparators | Ic, Voltage Comparator; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||||
| VOS | 7.5 millivolts | 7.5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |