Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SOT-23 -40 to 85
Comparator, 1 Func, 4000uV Offset-Max, 1800ns Response Time, BICMOS, PDSO5
Comparator, 1 Func, 4000uV Offset-Max, 1800ns Response Time, BICMOS, PDSO5
1-Ch Push-Pull Comparator, 1.8-5.5V, 2.1us, SOT-23 Product overview: LMV7271MF/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7271MF/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002659-LMV7271MF/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Test & Measurement
1.8V Low Power Comparator,LMV7271MF
1.8V Low Power Comparator,LMV7271MF
1.8V Low Power Comparator,LMV7271MF
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
LOW POWER COMPARATOR, SINGLE 0.88 US SOT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Analog Comparators 1.8V Comp W/Push/ Pull Out
IC COMP 1.8V SNGL R-R IN SOT23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMV7271MF/NOPB | LMV7271MF/NOPB | 692-LMV7271MF/NOPB | 002659-LMV7271MF/NOPB | 6511714 | 6511714P | LMV7271MF/NOPB | 28AH2951 | LMV7271MF/NOPB | LMV7271MF/NOPB |
| Product Name | LMV7271 Single 1.8V Low Power Comparators with Rail-to-Rail Input | 5.5V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - LMV7271MF/NOPB | Comparators | Comparators | Comparators | Low Power Comparator, Single 0.88 Us Sot; Msl Texas Instruments | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 3 to 5 volts | ||||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail | Push-pull | Push Pull |