The TLC354CN is a quadruple differential voltage comparator in a 14-pin PDIP package, designed for single- or dual-supply operation from 1.4 V to 18 V. It features a typical supply current drain of 300 µA at 5 V and 130 µA at 1.4 V, with input offset voltage of 5 mV maximum. The device has a common-mode input voltage range that includes ground, 10⁻¹ Ω typical input impedance, and 5 pA typical input bias current. Outputs are open-drain and compatible with TTL, MOS, and CMOS logic. It is characterized for operation from 0°C to 70°C and includes internal ESD protection rated to 2000 V under MIL-STD-833C, Method 3015. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height, with a tube packaging configuration.
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-PDIP 0 to 70
Quad LinCMOS Differential Comparator, 1.4V-16V, 650ns, PDIP Product overview: TLC354CN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4V, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.4V, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC354CN can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 043152-TLC354CN
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Analog Comparators Quad Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC354CN | 692-TLC354CN | TLC354CN | 043152-TLC354CN | TLC354CN | TLC354CN |
| Product Name | TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator | Quad 1.4V 16V Linear Comparator IC | Linear - Linear - Comparators - TLC354CN | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |