The TL331IDBVTG4 is a single comparator from Quarktwin Technology Ltd. designed for cost-sensitive applications. It operates with a supply voltage range of 2 to 36 V and features a low total supply current of 430 µA. The device has a low input offset voltage of 0.37 mV and a low input bias current of 3.5 nA, making it suitable for precision applications. The response time is approximately 1 µs, allowing for quick signal processing. The TL331IDBVTG4 is compatible with TTL, MOS, and CMOS outputs, and its open-collector output can be connected to other open-collector outputs for wired-AND configurations. It is rated for operation over a temperature range of -40 to 85 °C and has an ESD rating of 2 kV, enhancing its reliability in various environments. This comparator is a drop-in replacement for previous TL331 versions, providing improved specifications and performance.
Single Differential Comparator 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107707-TL331IDBVTG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
High Voltage Single Comparator, 18V, SOT-23-5, TTL Out Product overview: TL331IDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331IDBVTG4 can be used for catalog matching and distributor lookup.
Analog Comparators Sgl Diff Comparator
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
IC SNGL DIFF COMPARATOR SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TL331IDBVTG4 | 1107707-TL331IDBVTG4 | 692-TL331IDBVTG4 | TL331IDBVTG4 | TL331IDBVTG4 | TL331IDBVTG4 |
| Product Name | TL331 Single Differential Comparator | Linear - Linear - Comparators - TL331IDBVTG4 | 18V SOT-23 Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |