Texas Instruments 8-bit 5V SOIC Linear Comparator IC SN74F521DW

Description
8-Bit Inverting Identity Comparator, 5V, SOIC, 10ns Product overview: SN74F521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74F521DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Inverting Identity Comparator, 5V, SOIC, 10ns Product overview: SN74F521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74F521DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Linear Comparator IC
692-SN74F521DW
8-bit 5V SOIC Linear Comparator IC 692-SN74F521DW
8-Bit Inverting Identity Comparator, 5V, SOIC, 10ns Product overview: SN74F521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74F521DW can be used for catalog matching and distributor lookup.

8-Bit Inverting Identity Comparator, 5V, SOIC, 10ns Product overview: SN74F521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74F521DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74F521DW - 1254401-SN74F521DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74F521DW
1254401-SN74F521DW
Logic - Logic - Comparators - SN74F521DW 1254401-SN74F521DW
Manufacturer: Texas Instruments Win Source Part Number: 1254401-SN74F521DW Packaging: Tube Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 1mA, 20mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 74F521 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254401-SN74F521DW
Packaging: Tube
Type: Identity Comparator
Mounting Style: SMD
Current - Output High, Low: 1mA, 20mA
Output: Active Low
Output Function: A=B
Resolution: 8
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74F521
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Buy Now
Logic - Comparators - SN74F521DW - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74F521DW
Logic - Comparators SN74F521DW
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site Datasheet
Comparators - SN74F521DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74F521DW
Comparators SN74F521DW
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74F521DW 1254401-SN74F521DW SN74F521DW SN74F521DW
Product Name 8-bit 5V SOIC Linear Comparator IC Logic - Logic - Comparators - SN74F521DW Logic - Comparators Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data