The TLC352 is a dual differential comparator designed for single or dual supply operation from 2.7V to 18V, with a typical supply current of 150µA at 5V. The TLC352IPWR variant is packaged in an 8-pin TSSOP with an industrial temperature range of −40°C to 85°C. It features a 2000V ESD protection rating, input impedance of 10¹²Ω, and an open-drain output compatible with TTL, MOS, and CMOS. The device supports a common-mode input voltage range that includes ground.
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85
Dual Diff Voltage Comparator IC, 8-TSSOP, 16V, 6mA Out Product overview: TLC352IPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 6mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, 6mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268967-TLC352IPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC352IPWRG4 | 692-TLC352IPWRG4 | 1268967-TLC352IPWRG4 |
| Product Name | TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator | Dual 16V 6mA TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLC352IPWRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | |
| VOS | 5 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |