ALS SERIES, 8-BIT IDENTITY COMPARATOR, TRUE OUTPUT, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN74ALS518NSRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74ALS518NSRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1259097-SN74ALS518NS
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74ALS
Type: Identity Comparator
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 100µA, 24mA
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Output: Active High
Number of Bits: 8
Output Function: A=B
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS5
Product Status: Obsolete
IC COMPARATOR IDENTITY 8B 20SO
Magnitude Comparator Bit Active High Output A=B 20-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 773-SN74ALS518NSRE4 | 1259097-SN74ALS518NSRE4 | SN74ALS518NSRE4 | SN74ALS518NSRE4 |
| Product Name | 8-bit Linear Comparator IC | Integrated Circuits (ICs) - Logic - Comparators | Logic - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |