Texas Instruments Logic - Logic - Comparators - SN74ALS521N SN74ALS521N

Description
Manufacturer: Texas Instruments Win Source Part Number: 065247-SN74ALS521N Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065247-SN74ALS521N Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - SN74ALS521N - 065247-SN74ALS521N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74ALS521N
065247-SN74ALS521N
Logic - Logic - Comparators - SN74ALS521N 065247-SN74ALS521N
Manufacturer: Texas Instruments Win Source Part Number: 065247-SN74ALS521N Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065247-SN74ALS521N
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 5V Linear Comparator IC
692-SN74ALS521N
8-bit 5V Linear Comparator IC 692-SN74ALS521N
8-Bit Identity Comparator IC, 5V, PDIP, TTL Output Product overview: SN74ALS521N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS521N can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator IC, 5V, PDIP, TTL Output Product overview: SN74ALS521N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS521N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparator - 19145027 - Radwell International
Willingboro, NJ, United States
Comparator
19145027
Comparator 19145027
8 CHANNEL IDENTITY COMPARATOR, DIP-20; LOGIC FAMILY / BASE NUMBER:74ALS521; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

8 CHANNEL IDENTITY COMPARATOR, DIP-20; LOGIC FAMILY / BASE NUMBER:74ALS521; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Comparators - SN74ALS521N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74ALS521N
Logic - Comparators SN74ALS521N
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site Datasheet
Comparators - SN74ALS521N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS521N
Comparators SN74ALS521N
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 065247-SN74ALS521N 692-SN74ALS521N 19145027 SN74ALS521N SN74ALS521N
Product Name Logic - Logic - Comparators - SN74ALS521N 8-bit 5V Linear Comparator IC Comparator Logic - Comparators Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data