Texas Instruments TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator TLC352CDRG4

Description
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator - TLC352CDRG4 - Texas Instruments
Dallas, TX, United States
TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator
TLC352CDRG4
TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator TLC352CDRG4
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70

Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 1.4V 16V SOIC Linear Comparator IC
692-TLC352CDRG4
Dual 1.4V 16V SOIC Linear Comparator IC 692-TLC352CDRG4
Dual LinCMOS Differential Comparator, 1.4V-16V, 8-SOIC, 0.2us Product overview: TLC352CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.4V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352CDRG4 can be used for catalog matching and distributor lookup.

Dual LinCMOS Differential Comparator, 1.4V-16V, 8-SOIC, 0.2us Product overview: TLC352CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.4V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC352CDRG4 - 1108306-TLC352CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC352CDRG4
1108306-TLC352CDRG4
Linear - Linear - Comparators - TLC352CDRG4 1108306-TLC352CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108306-TLC352CDRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 400μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108306-TLC352CDRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC352CDRG4
Analog Comparators TLC352CDRG4
Analog Comparators Dual Low Vltg LinCMOS Differential

Analog Comparators Dual Low Vltg LinCMOS Differential

Buy Now Datasheet
Linear - Comparators - TLC352CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC352CDRG4
Linear - Comparators TLC352CDRG4
IC DIFF VOLT COMP DUAL 8-SOIC

IC DIFF VOLT COMP DUAL 8-SOIC

Supplier's Site Datasheet
Comparators - TLC352CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC352CDRG4
Comparators TLC352CDRG4
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLC352CDRG4 692-TLC352CDRG4 1108306-TLC352CDRG4 TLC352CDRG4 TLC352CDRG4 TLC352CDRG4
Product Name TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator Dual 1.4V 16V SOIC Linear Comparator IC Linear - Linear - Comparators - TLC352CDRG4 Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data