The LP2901-Q1 is a quadruple differential comparator designed for automotive applications, operating from a single 3V to 30V power supply with a typical supply current of 60μA. It is packaged in a 14-pin SOIC (D) format and characterized for operation from -40°C to 85°C. The device features input offset voltage of ±2mV typical, input bias current of -2.5nA typical, and output sink current capability of 15mA. Its common-mode input voltage range includes ground, and outputs are compatible with CMOS and MOS logic. It is pin-for-pin compatible with LM2901 and includes reverse voltage protection on the power-supply input.
Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator 14-SOIC -40 to 85
Quad Low-Power Comparator, 30V, 100uA, 8us, SOIC Product overview: LP2901IDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 30V, 100uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, 30V, 100uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP2901IDRG4Q1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319870-LP2901IDRG4Q
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100µA
Voltage - Supply, Single/Dual (±): 3V ~ 30V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 30mA @ 5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23792-2-NDR,2156
Base Product Number: LP2901
RoHS Status: ROHS3 Compliant
Comparator, 4 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
IC QUAD DIFF COMPARATOR 14-SOIC
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
Analog Comparators Quad Low-Power Gen Purp Diff Comp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LP2901IDRG4Q1 | 692-LP2901IDRG4Q1 | 1319870-LP2901IDRG4Q1 | LP2901IDRG4Q1 | LP2901IDRG4Q1 | LP2901IDRG4Q1 | LP2901IDRG4Q1 |
| Product Name | LP2901-Q1 Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator | Low-Power Quad 30V 100uA Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, MOS, Open-Collector |