Texas Instruments High-Performance Analog SOT-23 Linear Comparator IC TL391BIDBVR

Description
Cost optimized standard single channel comparator 5-SOT-23 -40 to 125 Product overview: TL391BIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL391BIDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cost optimized standard single channel comparator 5-SOT-23 -40 to 125 Product overview: TL391BIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL391BIDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Linear Comparator IC
692-TL391BIDBVR
SOT-23 Linear Comparator IC 692-TL391BIDBVR
Cost optimized standard single channel comparator 5-SOT-23 -40 to 125 Product overview: TL391BIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL391BIDBVR can be used for catalog matching and distributor lookup.

Cost optimized standard single channel comparator 5-SOT-23 -40 to 125 Product overview: TL391BIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL391BIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 970358-TL391BIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
970358-TL391BIDBVR
Integrated Circuits (ICs) - Linear - Comparators 970358-TL391BIDBVR
Win Source Part Number: 970358-TL391BIDBVR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open-Collector, CMOS, MOS, TTL Number of Elements: 1 Current - Quiescent (Max): 430µA Voltage - Supply, Single/Dual (±): 3V ~ 36V Voltage - Input Offset (Max): 2.5mV @ 36V Current - Input Bias (Max): 0.025µA @ 5V Current - Output (Typ): 18mA @ 5V Propagation Delay (Max): 1µs (Typ) Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TL391BIDBVRDKR,2 96-TL391BIDBVRCT,296 -TL391BIDBVRTR Base Product Number: TL391

Win Source Part Number: 970358-TL391BIDBVR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open-Collector, CMOS, MOS, TTL
Number of Elements: 1
Current - Quiescent (Max): 430µA
Voltage - Supply, Single/Dual (±): 3V ~ 36V
Voltage - Input Offset (Max): 2.5mV @ 36V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 18mA @ 5V
Propagation Delay (Max): 1µs (Typ)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TL391BIDBVRDKR,296-TL391BIDBVRCT,296-TL391BIDBVRTR
Base Product Number: TL391

Buy Now Datasheet
Linear - Comparators - TL391BIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TL391BIDBVR
Linear - Comparators TL391BIDBVR
COST OPTIMIZED STANDARD SINGLE C

COST OPTIMIZED STANDARD SINGLE C

Supplier's Site Datasheet
Comparators - TL391BIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL391BIDBVR
Comparators TL391BIDBVR
Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5

Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TL391BIDBVR 970358-TL391BIDBVR TL391BIDBVR TL391BIDBVR
Product Name SOT-23 Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Comparators
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Single-Supply
VOS 2.5 millivolts 2.5 millivolts
Unlock Full Specs
to access all available technical data