Win Source Part Number: 1007464-LP311PSRE4
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: Differential
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Open-Collector, Open-Emitter
Number of Elements: 1
Current - Quiescent (Max): 300µA
Voltage - Supply, Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.1µA @ ±15V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP311
Product Status: Obsolete
IC COMPARATOR, 10000 uV OFFSET-MAX, 1200 ns RESPONSE TIME, PDSO8, GREEN, PLASTIC, SOP-8, Comparator Product overview: LP311PSRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP311PSRE4 can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Open-Emitter 8-SO
IC LP STRB DIFF COMPARATR 8SO
IC LP STRB DIFF COMPARATR 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 1007464-LP311PSRE4 | 692-LP311PSRE4 | LP311PSRE4 | 815-LP311PSRE4 | LP311PSRE4 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Comparators | IC LP STRB DIFF COMPARATR 8SO | Linear - Comparators |
| Features | Single-Supply | ||||
| VOS | 7.5 millivolts | 7.5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Differential; Open-Collector, Open-Emitter | ||||
| Package Type | 8-SOIC (0.209", 5.30mm Width) | Tape and Reel | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209, 5.30mm Width) |