Automotive, low power comparator with rail-to-rail input 5-SC70 -40 to 85 Product overview: LMV7275IDCKRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7275IDCKRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1142436-LMV7275IDCKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 14µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01µA @ 5V
Current - Output (Typ): 34mA
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1µs
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43079-2,296-4307
Base Product Number: LMV7275
IC COMP SGL 1.8V R-R INP SC70
Comparator General Purpose Open Drain SC-70-5
Analog Comparators Automotive, Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SC70 -40 to 85
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LMV7275IDCKRQ1 | 1142436-LMV7275IDCKRQ1 | LMV7275IDCKRQ1 | LMV7275IDCKRQ1 | LMV7275IDCKRQ1 |
| Product Name | Automotive Low-Power Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators | Analog Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Single-Supply | ||||
| VOS | 4 millivolts | 4 millivolts | |||
| CMRR | 78 dB | 78 dB | 78 dB |