The TL331KDBVRG4 is a single comparator from Texas Instruments, designed for cost-sensitive applications. It operates within a supply voltage range of 2V to 36V and features a low total supply current of 430µA. The device has a low input offset voltage of 0.37mV and a typical response time of 1µs, making it suitable for fast signal processing. It supports a common-mode input voltage range that includes ground and can handle differential input voltages up to ±38V. The output is compatible with TTL, MOS, and CMOS logic levels, and the device is housed in a compact SOT-23-5 package. The TL331KDBVRG4 is rated for operation in temperatures ranging from -40°C to 105°C and has an ESD rating of 2kV, ensuring reliability in various applications such as motor drives, building automation, and wireless infrastructure.
Single Differential Comparator 5-SOT-23 -40 to 105
High Voltage Single Comparator, 18V, SOT-23-5, TTL Out Product overview: TL331KDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331KDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899760-TL331KDBVRG4
Operating Temperature Range: -40°C ~ 105°C
Features: Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL331
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52771-6, TL331KDBVRG4-ND, 296-52771-1, 296-52771-2
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
IC DIFF COMPARATOR SNGL SOT23-5
Analog Comparators Sgl Diff COMPARATOR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL331KDBVRG4 | 692-TL331KDBVRG4 | 899760-TL331KDBVRG4 | TL331KDBVRG4 | TL331KDBVRG4 | TL331KDBVRG4 |
| Product Name | TL331 Single Differential Comparator | 18V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TL331KDBVRG4 | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts |