Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125
Comparator, 1 Func, 1000uV Offset-Max, 225ns Response Time, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1202238-LMV761MA
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 0.2mV at 5V
Current - Input Bias (Maximum): 50pA at 5V
Propagation Delay (Maximum): 225ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LMV761
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5V
Current - Quiescent (Maximum): 700μA
CMRR, PSRR: 100dB CMRR, 110dB PSRR
High Speed Precision Comparator, 1-Ch, 225ns, 5V, SOIC, Push-Pull Product overview: LMV761MA from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV761MA can be used for catalog matching and distributor lookup.
IC COMP PREC PUSH-PULL OUT 8SOIC
Comparator General Purpose Push-Pull 8-SOIC
Analog Comparators Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV761MA | LMV761MA | 1202238-LMV761MA | 692-LMV761MA | LMV761MA | LMV761MA | LMV761MA |
| Product Name | LMV761 Low Voltage, Precision Comparator with Push-Pull Output | Linear - Linear - Comparators - LMV761MA | 5V SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 3 volts | ||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | Push-Pull | |||||
| Package Type | SOIC,SOT-23 | SOIC; SOIC8 | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) |