Texas Instruments 8-bit 5V SOIC Linear Comparator IC SN74HC688DW

Description
8-Bit Identity Comparator IC, 5V, SOIC, CMOS Product overview: SN74HC688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Identity Comparator IC, 5V, SOIC, CMOS Product overview: SN74HC688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Linear Comparator IC
692-SN74HC688DW
8-bit 5V SOIC Linear Comparator IC 692-SN74HC688DW
8-Bit Identity Comparator IC, 5V, SOIC, CMOS Product overview: SN74HC688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688DW can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator IC, 5V, SOIC, CMOS Product overview: SN74HC688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74HC688DW - 1254701-SN74HC688DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74HC688DW
1254701-SN74HC688DW
Logic - Logic - Comparators - SN74HC688DW 1254701-SN74HC688DW
Manufacturer: Texas Instruments Win Source Part Number: 1254701-SN74HC688DW Packaging: Tube Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 5.2mA, 5.2mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial Family Part Number: 74HC688 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 36ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254701-SN74HC688DW
Packaging: Tube
Type: Identity Comparator
Mounting Style: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Output: Active Low
Output Function: A=B
Resolution: 8
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Family Part Number: 74HC688
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 36ns at 6V, 50pF

Buy Now
Comparator - 16903454 - Radwell International
Willingboro, NJ, United States
Comparator
16903454
Comparator 16903454
IC, IDENTITY COMPARATOR, 74HC688 BASE NUMBER, IDENTITY COMPARATOR TYPE, 8 CHANNEL/8 BIT, LOGIC CASE STYLE, SOIC - 20 PIN CASE, 2V MIN. SUPPLY VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, IDENTITY COMPARATOR, 74HC688 BASE NUMBER, IDENTITY COMPARATOR TYPE, 8 CHANNEL/8 BIT, LOGIC CASE STYLE, SOIC - 20 PIN CASE, 2V MIN. SUPPLY VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Comparators - SN74HC688DW - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74HC688DW
Logic - Comparators SN74HC688DW
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site Datasheet
Comparators - SN74HC688DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC688DW
Comparators SN74HC688DW
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74HC688DW 1254701-SN74HC688DW 16903454 SN74HC688DW SN74HC688DW
Product Name 8-bit 5V SOIC Linear Comparator IC Logic - Logic - Comparators - SN74HC688DW Comparator Logic - Comparators Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data