75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
Single Comparator, 5.5V, 62ns, 95uA, SC-70, SM Product overview: LMV7235M7/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 95uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 95uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7235M7/NOPB can be used for catalog matching and distributor lookup.
45nsec Low Power Comparator,LMV7235M7
45nsec Low Power Comparator,LMV7235M7
45nsec Low Power Comparator,LMV7235M7
Comparator, 1 Func, 6000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5
Comparator, 1 Func, 6000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5
IC COMPARATOR R-R INPUT SC-70-5
Analog Comparators Comp-45Ns 65Ua RRIO
Comparator General Purpose Open-Drain, Rail-to-Rail SC-70-5
LOW POWER COMPARATOR, SINGLE, 45NS SC-70-5; No. of Amplifiers:-; Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
COMPARATOR, SINGLE, 0.089US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV7235M7/NOPB | 692-LMV7235M7/NOPB | 6511865 | 6511865P | LMV7235M7/NOPB | LMV7235M7/NOPB | LMV7235M7/NOPB | LMV7235M7/NOPB | 41K3161 | 29AH6172 |
| Product Name | LMV7235 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output | 5.5V 95uA Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Analog Comparators | Comparators | Low Power Comparator, Single, 45Ns Sc-70-5; No. Of Amplifiers Texas Instruments | Comparator, Single, 0.089Us, Sc-70-5; No. Of Amplifiers Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| VOS | 6 millivolts | 6 millivolts | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | |||||
| Logic Output | Open Collector | Open Drain; Open drain | Open Drain; Open Drain |