Ultra-Fast Low-Power Precision Comparator 8-SOIC 0 to 70
High Speed Comparator, 12ns, 1-Ch, Push-Pull, SOIC Product overview: TL3116CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116CDR can be used for catalog matching and distributor lookup.
TL3116 High speed differential comparator
Manufacturer: Texas Instruments
Win Source Part Number: 1107694-TL3116CDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 14.7mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 1.1μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR
Propagation Delay (Max): 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Analog Comparators Ultra-Fast Low-Power Precision Comparator
IC PREC COMP ULTRA-FAST 8-SOIC
Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TL3116CDR | 692-TL3116CDR | TL3116CDR | 1107694-TL3116CDR | TL3116CDR | TL3116CDR | TL3116CDR |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | SOIC Linear Comparator IC | Linear - Linear - Comparators - TL3116CDR | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 to 10 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC,TSSOP | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |