Ultra-Fast Low-Power Precision Comparator 8-TSSOP 0 to 70
High-Speed Differential Comparator, 12ns, 1Ch, 5V, BICMOS, TSSOP Product overview: TL3116CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116CPW can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 3000uV Offset-Max, 9.9ns Response Time, BIPolar, PDSO8
Comparator General Purpose Complementary, Push-Pull, TTL 8-TSSOP
Analog Comparators Ultra-Fast Low-Power Precision Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | TL3116CPW | 692-TL3116CPW | TL3116CPW | TL3116CPW | TL3116CPW |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | 5V TSSOP Linear Comparator IC | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | |||
| VOS | 3 millivolts | 3 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC,TSSOP | Rail/Tube | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |