Quad, Low-Power, General Purpose Differential Comparator 14-PDIP -40 to 85
Quad Comparator IC, 3V-30V, 1.3us, 100uA, PDIP Product overview: LP2901N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 30V, 100uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 3V, 30V, 100uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP2901N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1056080-LP2901N
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.025μA @ 5V
Current - Output (Typ): 30mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Comparator, 4 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
IC DIFF COMPARATOR QUAD 14-DIP
Analog Comparators Quad Differential
Comparator General Purpose CMOS, MOS, Open-Collector 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LP2901N | 692-LP2901N | 1056080-LP2901N | LP2901N | LP2901N | LP2901N | LP2901N |
| Product Name | LP2901 Quad, Low-Power, General Purpose Differential Comparator | Quad 3V 30V 100uA Linear Comparator IC | Linear - Linear - Comparators - LP2901N | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 to 30 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, MOS, Open-Collector |