Quad, Low-Power, General Purpose Differential Comparator 14-SOIC 0 to 70
Quad Comparator IC, 4-Ch, 1.5-30V, 25nA Ib, 5mV Vos, SOIC Product overview: LP339DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP339DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203222-LP339DRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Output (Typ): 30mA @ 5V
Family Name: LP339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Maximum Quiescent Current: 100μA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.025μA @ 5V
Alternative Parts (Cross-Reference): LM339MX_NL; LM2901MX_NL; LM339AMX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
IC QUAD LP DIFF COMPARATR 14SOIC
Analog Comparators Quad Low-Power Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LP339DRG4 | 692-LP339DRG4 | 1203222-LP339DRG4 | LP339DRG4 | LP339DRG4 | LP339DRG4 |
| Product Name | LP339 Quad, Low-Power, General Purpose Differential Comparator | Quad 30V SOIC Linear Comparator IC | Linear - Linear - Comparators - LP339DRG4 | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 30 volts | 3 to 30 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |