The TLC339 series consists of four independent micropower comparators designed for single-supply operation from 3 V to 16 V, with a typical power consumption of 200 µW at 5 V. Each device features an open-drain CMOS output, high input impedance of 10¹² Ω, and a typical response time of 2.5 µs with 5-mV overdrive. The TLC339IPWR variant is packaged in a 14-pin TSSOP, with an operating temperature range of −55°C to 125°C and a maximum supply voltage of 16 V. The open-drain output supports interfacing with various logic levels and wired-logic configurations. On-chip ESD protection is included. The device meets military-grade temperature specifications, and the TSSOP package is compatible with surface-mount assembly.
Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLC339IPWRG4 |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| VOS | 5 millivolts |