Manufacturer: Texas Instruments
Win Source Part Number: 765218-SN74ALS520NSR
Series: 74ALS
Packaging: Reel package
Type: Identity Comparator
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Output Function: A=B
Resolution: 8
Family Name: SN74ALS520
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): DM74ALS520WM; DM74ALS520WM_Q; DM74ALS520WMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
8-Bit Identity Comparator, 5V, SOP, 22ns Prop Delay Product overview: SN74ALS520NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS520NSR can be used for catalog matching and distributor lookup.
IC COMPARATOR IDENTITY 8B 20SO
Magnitude Comparator Bit Active Low Output A=B 20-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 765218-SN74ALS520NSR | 692-SN74ALS520NSR | SN74ALS520NSR | SN74ALS520NSR |
| Product Name | Logic - Logic - Comparators - SN74ALS520NSR | 8-bit 5V Linear Comparator IC | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts |