Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 125477-LMV7271MGX/NO
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
1-Ch Push-Pull Comparator, 1.8-5.5V, 2.1us, SC-88 Product overview: LMV7271MGX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7271MGX/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SC70 -40 to 85
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
IC COMP SGL 1.8V R-R INPT SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7271MGX/NOPB | 125477-LMV7271MGX/NOPB | 692-LMV7271MGX/NOPB | LMV7271MGX/NOPB | LMV7271MGX/NOPB | LMV7271MGX/NOPB |
| Product Name | LMV7271 Single 1.8V Low Power Comparators with Rail-to-Rail Input | Linear - Linear - Comparators - LMV7271MGX/NOPB | 5.5V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |