Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP
TLC339 Quad, Micropower, LinCMOS Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 032653-TLC339CPWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quad LinCMOS Comparator, 3-16V, 20uA, 84dB CMRR, 5pA Ib, 125°C, TSSOP Product overview: TLC339CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 20uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 20uA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CPWR can be used for catalog matching and distributor lookup.
IC DIFF COMPARATOR QUAD 14-TSSOP
Analog Comparators Quad Differential
Comparator General Purpose CMOS, Open-Drain 14-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC339CPWR | TLC339CPWR | 032653-TLC339CPWR | 692-TLC339CPWR | TLC339CPWR | TLC339CPWR | TLC339CPWR |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | Linear - Linear - Comparators - TLC339CPWR | Quad 16V 20uA TSSOP Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, Open-Drain |