The LMV7231 is a hex window comparator with a 1.5% accurate 400-mV internal reference, designed for power supply and battery voltage monitoring. It operates from a 2.2-V to 5.5-V supply, has 6 open-drain comparator outputs, and one aggregate output (AO) that signals any overvoltage or undervoltage event. The device features 6 mV internal hysteresis, propagation delay between 2.6 µs and 5.6 µs, and 7.7 µA per channel supply current. It is housed in a 24-pin WQFN package measuring 4.00 mm × 4.00 mm and is rated for operation from -40°C to +125°C.
Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125
Comparator, 6 Func, PQCC24
LMV7231 HEX WINDOW COMPARATOR WI Product overview: LMV7231SQ/NOPB from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7231SQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202220-LMV7231SQ/NO
Packaging: Reel - TR
Type: Window
Operating Temperature Range: -40°C ~ 125°C
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: NMOS, Open-Drain
Number of Elements: 6
Hysteresis: 8.8mV
Family Name: LMV7231
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Dual Supply Voltage (±): 2.2 V ~ 5.5 V
Maximum Quiescent Current: 60μA
Current - Input Bias (Maximum): 0.005μA @ 5.5V
Propagation Delay (Maximum): 7μs
Alternative Parts (Cross-Reference): LMV7231SQE/NOPB; LMV7231SQX/NOPB; LMV7231SQ;
Introduction Date: February 18, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC COMP HEX WINDOW W/REF 24WQFN
Comparator Window NMOS, Open-Drain 24-WQFN (4x4)
Analog Comparators Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV7231SQ/NOPB | LMV7231SQ/NOPB | 692-LMV7231SQ/NOPB | 1202220-LMV7231SQ/NOPB | LMV7231SQ/NOPB | LMV7231SQ/NOPB | LMV7231SQ/NOPB |
| Product Name | LMV7231 Hex Window Comparator with 1.5% Precision and 400mV Reference | Linear Comparator IC | Linear - Linear - Comparators - LMV7231SQ/NOPB | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | ||||||
| VOS | 6 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |