Single Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70
Comparator, 1 Func, 5000uV Offset-Max, 25ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1268498-TL712CD
Packaging: Tube
Type: Differential
Mounting Style: SMD
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Hysteresis: 5mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Propagation Delay (Maximum): 25ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TL712
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 5.25V
Current - Quiescent (Maximum): 20mA
Single Diff Comparator, 5mV Hysteresis, 25ns Delay, TTL Push-Pull, SOIC Product overview: TL712CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CD can be used for catalog matching and distributor lookup.
Analog Comparators Diff Comp
COMPARATOR, 1 FUNC, 5000UV OFFSET-MAX, 25NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | TL712CD | TL712CD | 1268498-TL712CD | 692-TL712CD | TL712CD | 16855059 | TL712CD |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | Linear - Linear - Comparators - TL712CD | SOIC Linear Comparator IC | Analog Comparators | IC Chip | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts | ||||
| VOS | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Push-Pull | TTL; Differential; Complementary, Push-Pull, Tri-State, TTL |