Texas Instruments LMV339 Quad General Purpose Low-Voltage Comparators LMV339IPWR

Description
Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV339 Quad General Purpose Low-Voltage Comparators - LMV339IPWR - Texas Instruments
Dallas, TX, United States
LMV339 Quad General Purpose Low-Voltage Comparators
LMV339IPWR
LMV339 Quad General Purpose Low-Voltage Comparators LMV339IPWR
Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125

Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Linear Comparator IC
692-LMV339IPWR
Quad 5.5V TSSOP Linear Comparator IC 692-LMV339IPWR
Quad Low-Voltage Comparator IC, 2.7-5.5V, 4-Ch, 600ns, TSSOP Product overview: LMV339IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339IPWR can be used for catalog matching and distributor lookup.

Quad Low-Voltage Comparator IC, 2.7-5.5V, 4-Ch, 600ns, TSSOP Product overview: LMV339IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMV339IPWR - 019598-LMV339IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV339IPWR
019598-LMV339IPWR
Linear - Linear - Comparators - LMV339IPWR 019598-LMV339IPWR
Manufacturer: Texas Instruments Win Source Part Number: 019598-LMV339IPWR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 350μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019598-LMV339IPWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 350μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Comparators - LMV339IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV339IPWR
Linear - Comparators LMV339IPWR
IC QUAD LV COMPARATOR 14-TSSOP

IC QUAD LV COMPARATOR 14-TSSOP

Supplier's Site Datasheet
Comparators - LMV339IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV339IPWR
Comparators LMV339IPWR
Comparator General Purpose Open-Collector 14-TSSOP

Comparator General Purpose Open-Collector 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LMV339IPWR
Analog Comparators LMV339IPWR
Analog Comparators Quad Low-Voltage

Analog Comparators Quad Low-Voltage

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LMV339IPWR 692-LMV339IPWR 019598-LMV339IPWR LMV339IPWR LMV339IPWR LMV339IPWR
Product Name LMV339 Quad General Purpose Low-Voltage Comparators Quad 5.5V TSSOP Linear Comparator IC Linear - Linear - Comparators - LMV339IPWR Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data