Manufacturer: Texas Instruments
Win Source Part Number: 124782-SN74HC688PWR
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 36ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
8-Bit Inverting Identity Comparator IC, 2V-6V, CMOS, TSSOP Product overview: SN74HC688PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688PWR can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
IC COMPARATOR IDENTITY 20TSSOP
IC COMPARATOR IDENTITY 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 124782-SN74HC688PWR | 692-SN74HC688PWR | SN74HC688PWR | SN74HC688PWR | SN74HC688PWR |
| Product Name | Logic - Logic - Comparators - SN74HC688PWR | 8-bit 2V 6V TSSOP Linear Comparator IC | Comparators | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | 2 to 6 volts |