Single General Purpose, Low Voltage, Tiny Pack Comparator 5-SC70 -40 to 85
Single Comparator, 2.7-5V, 600ns, SC-70, CMOS/TTL Out Product overview: LMV331M7X/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331M7X/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019594-LMV331M7X/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331SE-7; LMV331M7/NOPB; LMV331M7/HAPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace
GENERAL PURPOSE COMPARATOR, SINGLE, 200NS, SC-70-5; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SC-70; No. of Pins:5Pins RoHS Compliant: Yes
GENERAL PURPOSE COMPARATOR, SINGLE, 200N; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC COMP TINY LOW VOLT SC-70-5
Comparator General Purpose CMOS, Open-Collector, TTL SC-70-5
TEXAS INSTRUMENTS LMV331M7X/NOPB. GENERAL PURPOSE COMPARATOR, SINGLE, 200NS, SC-70-5, FULL REEL
Analog Comparators SINGLE GEN PURP, LOW VLTG, TINY PK CMPRTR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | LMV331M7X/NOPB | 692-LMV331M7X/NOPB | 019594-LMV331M7X/NOPB | 41K3091 | 28AH2923 | LMV331M7X/NOPB | LMV331M7X/NOPB | 815-LMV331M7X/NOPB | LMV331M7X/NOPB |
| Product Name | LMV331-N Single General Purpose, Low Voltage, Tiny Pack Comparator | 5V Linear Comparator IC | Linear - Linear - Comparators - LMV331M7X/NOPB | General Purpose Comparator, Single, 200Ns, Sc-70-5; Comparator Type Texas Instruments | General Purpose Comparator, Single, 200N; Msl Texas Instruments | Linear - Comparators | Comparators | TEXAS INSTRUMENTS LMV331M7X/NOPB. GENERAL PURPOSE COMPARATOR, SINGLE, 200NS, SC-70-5, FULL REEL | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 volts | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; CMOS, Open-Collector, TTL |