Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055668-LMV331IDCKTG
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement
1-Ch Low-Voltage Comparator, 2.7-5.5V, SC Package, 600ns Delay Product overview: LMV331IDCKTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDCKTG4 can be used for catalog matching and distributor lookup.
Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125
Analog Comparators Sgl Gen Purp Low Vltg Comparator
Comparator General Purpose Open-Collector SC-70-5
IC GP LV COMPARATOR SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV331IDCKTG4 | 1055668-LMV331IDCKTG4 | 692-LMV331IDCKTG4 | 815-LMV331IDCKTG4 | LMV331IDCKTG4 | LMV331IDCKTG4 | LMV331IDCKTG4 |
| Product Name | LMV331 Single General Purpose Low-Voltage Comparator | Linear - Linear - Comparators - LMV331IDCKTG4 | 5.5V Linear Comparator IC | Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125 | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |