Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SN74HC688NG4

Description
Win Source Part Number: 1259083-SN74HC688NG4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74HC Type: Identity Comparator Standard Package: 20 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 36ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC688NE4,SN74HC6 88NE4 Base Product Number: 74HC688
Request a Quote Datasheet
Description
Win Source Part Number: 1259083-SN74HC688NG4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74HC Type: Identity Comparator Standard Package: 20 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 36ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC688NE4,SN74HC6 88NE4 Base Product Number: 74HC688
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259083-SN74HC688NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259083-SN74HC688NG4
Integrated Circuits (ICs) - Logic - Comparators 1259083-SN74HC688NG4
Win Source Part Number: 1259083-SN74HC688NG4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74HC Type: Identity Comparator Standard Package: 20 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 36ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC688NE4,SN74HC6 88NE4 Base Product Number: 74HC688

Win Source Part Number: 1259083-SN74HC688NG4
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74HC
Type: Identity Comparator
Standard Package: 20
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 36ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC688NE4,SN74HC688NE4
Base Product Number: 74HC688

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-SN74HC688NG4
Linear Comparator IC 692-SN74HC688NG4
IC COMPARATOR IDENTITY 8B 20DIP Product overview: SN74HC688NG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688NG4 can be used for catalog matching and distributor lookup.

IC COMPARATOR IDENTITY 8B 20DIP Product overview: SN74HC688NG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - SN74HC688NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74HC688NG4
Logic - Comparators SN74HC688NG4
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site Datasheet
Comparators - SN74HC688NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC688NG4
Comparators SN74HC688NG4
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259083-SN74HC688NG4 692-SN74HC688NG4 SN74HC688NG4 SN74HC688NG4
Product Name Integrated Circuits (ICs) - Logic - Comparators Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data