Texas Instruments Logic - Logic - Comparators - SN74HC688PWRG4 SN74HC688PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254703-SN74HC688PWR G4 Packaging: Tape and Reel Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 5.2mA, 5.2mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74HC688 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 36ns at 6V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254703-SN74HC688PWR G4 Packaging: Tape and Reel Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 5.2mA, 5.2mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74HC688 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 36ns at 6V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - SN74HC688PWRG4 - 1254703-SN74HC688PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74HC688PWRG4
1254703-SN74HC688PWRG4
Logic - Logic - Comparators - SN74HC688PWRG4 1254703-SN74HC688PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254703-SN74HC688PWR G4 Packaging: Tape and Reel Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 5.2mA, 5.2mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74HC688 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 36ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254703-SN74HC688PWRG4
Packaging: Tape and Reel
Type: Identity Comparator
Mounting Style: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Output: Active Low
Output Function: A=B
Resolution: 8
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC688
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 36ns at 6V, 50pF

Buy Now
Singapore, Singapore
8-bit TSSOP Linear Comparator IC
692-SN74HC688PWRG4
8-bit TSSOP Linear Comparator IC 692-SN74HC688PWRG4
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85 Product overview: SN74HC688PWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688PWRG4 can be used for catalog matching and distributor lookup.

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -40 to 85 Product overview: SN74HC688PWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74HC688PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC688PWRG4
Comparators SN74HC688PWRG4
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Magnitude Comparator Bit Active Low Output A=B 20-TSSOP

Buy Now Datasheet
Logic - Comparators - SN74HC688PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74HC688PWRG4
Logic - Comparators SN74HC688PWRG4
IC COMPARATOR IDENTITY 20TSSOP

IC COMPARATOR IDENTITY 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1254703-SN74HC688PWRG4 692-SN74HC688PWRG4 SN74HC688PWRG4 SN74HC688PWRG4
Product Name Logic - Logic - Comparators - SN74HC688PWRG4 8-bit TSSOP Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 2 to 6 volts 5 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data