The LMV762MM/NOPB is a dual low-voltage, precision comparator with push-pull output, available in an 8-pin VSSOP package measuring 3.00mm × 3.00mm. It operates over an ambient temperature range of −40°C to +125°C and features a typical input offset voltage of 0.2mV at 25°C with a maximum of 1mV over temperature. The device draws 300μA supply current per comparator, offers 120ns propagation delay for a 50mV overdrive, and supports operation from 2.7V to 5.5V single supplies. The push-pull output stage eliminates the need for an external pull-up resistor. It is qualified to AEC-Q100 Grade 1 with HBM ESD classification Level 1C and CDM ESD classification Level M2.
Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125
Dual High-Speed Precision Comparator, 2.7-5V, CMOS, MSOP Product overview: LMV762MM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019644-LMV762MM/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 0.2mV @ 5V
Current - Input Bias (Max): 50pA @ 5V
CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR
Propagation Delay (Max): 225ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PRECISION COMPARATOR, DUAL, 0.12 US, MSO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC COMP PREC W/P-POP LV 8VSSOP
Analog Comparators Low Vltg,Prec Comparator
Comparator General Purpose Push-Pull 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMV762MM/NOPB | 692-LMV762MM/NOPB | 019644-LMV762MM/NOPB | 28AH2956 | LMV762MM/NOPB | LMV762MM/NOPB | LMV762MM/NOPB |
| Product Name | LMV762 Low Voltage, Precision Comparator with Push-Pull Output | Dual 5V MSOP Linear Comparator IC | Linear - Linear - Comparators - LMV762MM/NOPB | Precision Comparator, Dual, 0.12 Us, Mso; Msl Texas Instruments | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5 volts | 3 volts | 2.7 to 5 volts | ||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |