The LP211 is a low-power differential comparator with strobe and emitter output, designed for battery-powered applications and single-supply operation down to 3 V. It operates over a supply voltage range of 3.5 V to 30 V and provides a 25 mA output drive capability. The device features an emitter output that can swing below the negative supply, a wide common-mode input range of −14.5 V to 13.5 V with ±15 V supplies, and a typical response time of 1.2 μs. Input offset current is 2 nA typical, and input bias current is 15 nA typical. It is available in an 8-pin SOIC package with dimensions consistent with the D package, and is characterized for operation from −25°C to 85°C.
Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LP211DG4 |
| Product Name | LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3.5 to 30 volts |
| VOS | 7.5 millivolts |