Single General Purpose, Low Voltage, Tiny Pack Comparator 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019595-LMV331M7/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331SE-7; LMV331M7X/NOPB; LMV331M7/HAPB;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Communications & Networking, Computers & Computer Peripherals
Analog Comparator, LMV331M7/NOPB
Analog Comparator, LMV331M7/NOPB
Analog Comparator, LMV331M7/NOPB
Single Comparator, Low Voltage, 5V, 2.7V, 600ns, SC-70, SMD Product overview: LMV331M7/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2.7V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SMD, 5V, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331M7/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators L Volt Sngl Comp
IC, COMPARATOR, SINGLE, POWERWISE; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:CMOS, MOS, OpenRoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Collector, TTL SC-70-5
Comparator General Purpose CMOS, Open-Collector, TTL SC-70-5
IC COMP TINY LOW VOLT SC-70-5
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV331M7/NOPB | 019595-LMV331M7/NOPB | 2264838P | 692-LMV331M7/NOPB | LMV331M7/NOPB | 28AH2922 | LMV331M7/NOPB | LMV331M7/NOPB |
| Product Name | LMV331-N Single General Purpose, Low Voltage, Tiny Pack Comparator | Linear - Linear - Comparators - LMV331M7/NOPB | Comparators | SMD 5V 2.7V Linear Comparator IC | Analog Comparators | Ic, Comparator, Single, Powerwise; Comparator Type Texas Instruments | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3 volts | 2.7 to 5 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |