Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125
Comparator, 1 Func, 1000uV Offset-Max, 270ns Response Time, PDSO8
IC COMPARATOR, 1000 uV OFFSET-MAX, PDSO8, SOIC-8, Comparator Product overview: LMV761MAX/NOPB from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV761MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019642-LMV761MAX/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 0.2mV @ 5V
Current - Input Bias (Max): 50pA @ 5V
CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR
Propagation Delay (Max): 225ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Analog Comparators Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125
IC COMP PREC PUSH-PULL OUT 8SOIC
Comparator General Purpose Push-Pull 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV761MAX/NOPB | LMV761MAX/NOPB | 692-LMV761MAX/NOPB | 019642-LMV761MAX/NOPB | LMV761MAX/NOPB | LMV761MAX/NOPB | LMV761MAX/NOPB |
| Product Name | LMV761 Low Voltage, Precision Comparator with Push-Pull Output | SOIC Linear Comparator IC | Linear - Linear - Comparators - LMV761MAX/NOPB | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | Push-Pull |