Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019621-LMV393IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Comparator Dual 5.5V 8-Pin SOIC
Dual Low-Voltage Comparator, 2.7-5.5V, 600ns, SOIC Product overview: LMV393IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IDR can be used for catalog matching and distributor lookup.
IC DUAL GP LV COMPARATOR 8-SOIC
Comparator General Purpose Open-Collector 8-SOIC
IC DUAL GP LV COMPARATOR 8-SOIC
7mV 250nA SOIC-8 Comparators ROHS
IC, LOW VOLTAGE COMP, DUAL, 300NS SOIC-8; Comparator Type:Low Voltage; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
Analog Comparators Dual GP LV
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV393IDR | 019621-LMV393IDR | 6612634P | 1625401 | 692-LMV393IDR | 815-LMV393IDR | LMV393IDR | LMV393IDR | LMV393IDR | 33AH4018 | LMV393IDR |
| Product Name | LMV393 Dual General Purpose Low-Voltage Comparator | Linear - Linear - Comparators - LMV393IDR | Comparators | Comparators | Dual 5.5V SOIC Linear Comparator IC | IC DUAL GP LV COMPARATOR 8-SOIC | Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Ic, Low Voltage Comp, Dual, 300Ns Soic-8; Comparator Type Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Open Collector | Open Collector | Open Collector | Open collector | Open Collector |