Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SN74ALS688DWG4

Description
Win Source Part Number: 1259091-SN74ALS688DW G4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Identity Comparator Package: Tube Standard Package: 25 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS688
Request a Quote Datasheet
Description
Win Source Part Number: 1259091-SN74ALS688DW G4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Identity Comparator Package: Tube Standard Package: 25 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS688
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259091-SN74ALS688DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259091-SN74ALS688DWG4
Integrated Circuits (ICs) - Logic - Comparators 1259091-SN74ALS688DWG4
Win Source Part Number: 1259091-SN74ALS688DW G4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Identity Comparator Package: Tube Standard Package: 25 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS688

Win Source Part Number: 1259091-SN74ALS688DWG4
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74ALS
Type: Identity Comparator
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS688

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Linear Comparator IC
692-SN74ALS688DWG4
8-bit SOIC Linear Comparator IC 692-SN74ALS688DWG4
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70 Product overview: SN74ALS688DWG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS688DWG4 can be used for catalog matching and distributor lookup.

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70 Product overview: SN74ALS688DWG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS688DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74ALS688DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS688DWG4
Comparators SN74ALS688DWG4
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now
Logic - Comparators - SN74ALS688DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74ALS688DWG4
Logic - Comparators SN74ALS688DWG4
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259091-SN74ALS688DWG4 692-SN74ALS688DWG4 SN74ALS688DWG4 SN74ALS688DWG4
Product Name Integrated Circuits (ICs) - Logic - Comparators 8-bit SOIC Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data