The LP311 is a low-power differential comparator with strobe and offset balancing capabilities, designed for operation from a single 3-V supply or ±15 V supplies. It features an emitter output that can swing below the negative supply, a 25-mA output drive capability, and a typical response time of 1.2 μs. The device operates over a wide common-mode input range of −14.5 V to 13.5 V with ±15 V supplies and has low input bias and offset currents of 15 nA and 2 nA typical, respectively. It is available in an 8-pin SOIC package (D) with an operating temperature range of 0°C to 70°C. The LP311 is pin-compatible with the industry-standard LM311 and consumes 30 times less power than the LM311 series with only a 6:1 reduction in speed.
Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC 0 to 70
Comparator, 1 Func, 10000uV Offset-Max, 1200ns Response Time, BIPolar, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | LP311DG4 | LP311DG4 |
| Product Name | LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 3.5 to 30 volts | |
| VOS | 7.5 millivolts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |